Panasonic Surface Mount Resistors ERA3AEB222V

Description
Panasonic ERA3AEB222V
Request a Quote Datasheet
Description
Panasonic ERA3AEB222V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566806
Surface Mount Resistors 566806
Panasonic ERA3AEB222V

Panasonic ERA3AEB222V

Supplier's Site
Surface Mount Resistors - 7420215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420215
Surface Mount Resistors 7420215
Panasonic ERA3AEB222V

Panasonic ERA3AEB222V

Supplier's Site
Surface Mount Resistors - 566806P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566806P
Surface Mount Resistors 566806P
0603 Resistor,3A,0.1W, 25ppm,0.1%,2K2

0603 Resistor,3A,0.1W, 25ppm,0.1%,2K2

Supplier's Site
Surface Mount Resistors - 1809744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809744
Surface Mount Resistors 1809744
Panasonic ERA3AEB222V

Panasonic ERA3AEB222V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8776 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8776
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8776
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.2 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.2 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 42AC0808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
42AC0808
Res, 2K2, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 42AC0808
RES, 2K2, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566806 7420215 566806P 62W8776 42AC0808
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 2K2, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 2200 ohms 2200 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details