Panasonic Surface Mount Resistors ERA3AEB221V

Description
Panasonic ERA3AEB221V
Request a Quote Datasheet
Description
Panasonic ERA3AEB221V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566793
Surface Mount Resistors 566793
Panasonic ERA3AEB221V

Panasonic ERA3AEB221V

Supplier's Site
Surface Mount Resistors - 566793P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566793P
Surface Mount Resistors 566793P
0603 Resistor,3A,0.1W, 25ppm,0.1%,220R

0603 Resistor,3A,0.1W, 25ppm,0.1%,220R

Supplier's Site
Surface Mount Resistors - 7420206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420206
Surface Mount Resistors 7420206
Panasonic ERA3AEB221V

Panasonic ERA3AEB221V

Supplier's Site
Surface Mount Resistors - 1809743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809743
Surface Mount Resistors 1809743
Panasonic ERA3AEB221V

Panasonic ERA3AEB221V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 220 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8775 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 220 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8775
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 220 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8775
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 220 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 220 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4267
Res, 220R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4267
RES, 220R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 220R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566793 566793P 7420206 62W8775 29AH4267
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 220 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 220R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 220 ohms 220 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details