Panasonic Surface Mount Resistors ERA3AEB2212V

Description
Panasonic ERA3AEB2212V
Request a Quote Datasheet
Description
Panasonic ERA3AEB2212V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088827
Surface Mount Resistors 7088827
Panasonic ERA3AEB2212V

Panasonic ERA3AEB2212V

Supplier's Site
Surface Mount Resistors - 7088827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088827P
Surface Mount Resistors 7088827P
Panasonic ERA3AEB2212V

Panasonic ERA3AEB2212V

Supplier's Site
Surface Mount Resistors - 1068962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068962
Surface Mount Resistors 1068962
Panasonic ERA3AEB2212V

Panasonic ERA3AEB2212V

Supplier's Site
Surface Mount Resistors - 1826740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826740
Surface Mount Resistors 1826740
Panasonic ERA3AEB2212V

Panasonic ERA3AEB2212V

Supplier's Site
Res, 22K1, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3218
Res, 22K1, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3218
RES, 22K1, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 22K1, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7088827 7088827P 1068962 64AH3218
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 22K1, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 22100 ohms 22100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details