Panasonic Surface Mount Resistors ERA3AEB2103V

Description
Panasonic ERA3AEB2103V
Request a Quote
Description
Panasonic ERA3AEB2103V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089110
Surface Mount Resistors 7089110
Panasonic ERA3AEB2103V

Panasonic ERA3AEB2103V

Supplier's Site
Res, 210K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3215
Res, 210K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3215
RES, 210K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:210kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 210K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:210kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7089110 64AH3215
Product Name Surface Mount Resistors Res, 210K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details