Panasonic Surface Mount Resistors ERA3AEB204V

Description
Panasonic ERA3AEB204V
Request a Quote Datasheet
Description
Panasonic ERA3AEB204V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1691132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691132
Surface Mount Resistors 1691132
Panasonic ERA3AEB204V

Panasonic ERA3AEB204V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 200 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8774 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 200 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8774
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 200 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8774
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 200 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 200 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 42AC0807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
42AC0807
Res, 200K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 42AC0807
RES, 200K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 200K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1691132 62W8774 42AC0807
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 200 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 200K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details