Panasonic Chip Resistor - Surface Mount - ERA3AEB202V ERA3AEB202V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008252-ERA3AEB202V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Thin Film Height: 450 µm Number of Terminations: 2 Resistance: 2 kΩ Power Rating: 100 mW Number of Pins: 2 Working Voltage: 75 V Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RP73PF1J2K0BTDF; RT0603BRD072KL; RT0603BRD072K2L; RT0603BRD072K1L; ERA3AEB222V; ERA3AEB182V; ERA-3AEB1821VERA-3AE B202V; ERA-3AEB202V.; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: No SVHC Max Power Dissipation: 100 mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008252-ERA3AEB202V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Thin Film Height: 450 µm Number of Terminations: 2 Resistance: 2 kΩ Power Rating: 100 mW Number of Pins: 2 Working Voltage: 75 V Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RP73PF1J2K0BTDF; RT0603BRD072KL; RT0603BRD072K2L; RT0603BRD072K1L; ERA3AEB222V; ERA3AEB182V; ERA-3AEB1821VERA-3AE B202V; ERA-3AEB202V.; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: No SVHC Max Power Dissipation: 100 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA3AEB202V - 1008252-ERA3AEB202V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AEB202V
1008252-ERA3AEB202V
Chip Resistor - Surface Mount - ERA3AEB202V 1008252-ERA3AEB202V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008252-ERA3AEB202V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Thin Film Height: 450 µm Number of Terminations: 2 Resistance: 2 kΩ Power Rating: 100 mW Number of Pins: 2 Working Voltage: 75 V Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RP73PF1J2K0BTDF; RT0603BRD072KL; RT0603BRD072K2L; RT0603BRD072K1L; ERA3AEB222V; ERA3AEB182V; ERA-3AEB1821VERA-3AE B202V; ERA-3AEB202V.; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: No SVHC Max Power Dissipation: 100 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008252-ERA3AEB202V
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 75 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Thin Film
Height: 450 µm
Number of Terminations: 2
Resistance: 2 kΩ
Power Rating: 100 mW
Number of Pins: 2
Working Voltage: 75 V
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): RP73PF1J2K0BTDF; RT0603BRD072KL; RT0603BRD072K2L; RT0603BRD072K1L; ERA3AEB222V; ERA3AEB182V; ERA-3AEB1821VERA-3AEB202V; ERA-3AEB202V.;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045
Case Code (Imperial): 0603
Voltage Rating (DC): 75 V
REACH SVHC: No SVHC
Max Power Dissipation: 100 mW

Buy Now
Surface Mount Resistors - 1691123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691123
Surface Mount Resistors 1691123
Panasonic ERA3AEB202V

Panasonic ERA3AEB202V

Supplier's Site
Automotive SMD 0.1W 10W Resistor - 52-ERA3AEB202V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 10W Resistor
52-ERA3AEB202V
Automotive SMD 0.1W 10W Resistor 52-ERA3AEB202V
Res Thin Film 0603 2K Ohm 0.1% 0.1W(1/10W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA3AEB202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB202V can be used for catalog matching and distributor lookup.

Res Thin Film 0603 2K Ohm 0.1% 0.1W(1/10W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA3AEB202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB202V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8772 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8772
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8772
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 42AC0805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
42AC0805
Res, 2K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 42AC0805
RES, 2K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1008252-ERA3AEB202V 1691123 52-ERA3AEB202V 62W8772 42AC0805
Product Name Chip Resistor - Surface Mount - ERA3AEB202V Surface Mount Resistors Automotive SMD 0.1W 10W Resistor Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 2K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details