Panasonic Surface Mount Resistors ERA3AEB201V

Description
Panasonic ERA3AEB201V
Request a Quote
Description
Panasonic ERA3AEB201V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1799594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799594
Surface Mount Resistors 1799594
Panasonic ERA3AEB201V

Panasonic ERA3AEB201V

Supplier's Site
Surface Mount Resistors - 1691137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691137
Surface Mount Resistors 1691137
Panasonic ERA3AEB201V

Panasonic ERA3AEB201V

Supplier's Site
Res, 200R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4263
Res, 200R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4263
RES, 200R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 200R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 200 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8771 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 200 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8771
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 200 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8771
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 200 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 200 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1799594 29AH4263 62W8771
Product Name Surface Mount Resistors Res, 200R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 200 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details