Panasonic Surface Mount Resistors ERA3AEB1963V

Description
Panasonic ERA3AEB1963V
Request a Quote
Description
Panasonic ERA3AEB1963V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089108P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089108P
Surface Mount Resistors 7089108P
Panasonic ERA3AEB1963V

Panasonic ERA3AEB1963V

Supplier's Site
Surface Mount Resistors - 1689153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689153
Surface Mount Resistors 1689153
Panasonic ERA3AEB1963V

Panasonic ERA3AEB1963V

Supplier's Site
Surface Mount Resistors - 1799570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799570
Surface Mount Resistors 1799570
Panasonic ERA3AEB1963V

Panasonic ERA3AEB1963V

Supplier's Site
Res, 196K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3210
Res, 196K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3210
RES, 196K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:196kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 196K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:196kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7089108P 1689153 1799570 64AH3210
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 196K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Metal Film Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 196000 ohms 196000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details