Panasonic Surface Mount Resistors ERA3AEB1961V

Description
Panasonic ERA3AEB1961V
Request a Quote Datasheet
Description
Panasonic ERA3AEB1961V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087518
Surface Mount Resistors 7087518
Panasonic ERA3AEB1961V

Panasonic ERA3AEB1961V

Supplier's Site
Surface Mount Resistors - 7087518P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087518P
Surface Mount Resistors 7087518P
Panasonic ERA3AEB1961V

Panasonic ERA3AEB1961V

Supplier's Site
Surface Mount Resistors - 1689119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689119
Surface Mount Resistors 1689119
Panasonic ERA3AEB1961V

Panasonic ERA3AEB1961V

Supplier's Site
Surface Mount Resistors - 1809851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809851
Surface Mount Resistors 1809851
Panasonic ERA3AEB1961V

Panasonic ERA3AEB1961V

Supplier's Site
Res, 1K96, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3209
Res, 1K96, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3209
RES, 1K96, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.96kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K96, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.96kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087518 7087518P 1689119 64AH3209
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 1K96, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 1960 ohms 1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details