Panasonic Surface Mount Resistors ERA3AEB1913V

Description
Panasonic ERA3AEB1913V
Request a Quote Datasheet
Description
Panasonic ERA3AEB1913V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089104
Surface Mount Resistors 7089104
Panasonic ERA3AEB1913V

Panasonic ERA3AEB1913V

Supplier's Site
Surface Mount Resistors - 7089104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089104P
Surface Mount Resistors 7089104P
Panasonic ERA3AEB1913V

Panasonic ERA3AEB1913V

Supplier's Site
Surface Mount Resistors - 1069301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1069301
Surface Mount Resistors 1069301
Panasonic ERA3AEB1913V

Panasonic ERA3AEB1913V

Supplier's Site
Surface Mount Resistors - 1826621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826621
Surface Mount Resistors 1826621
Panasonic ERA3AEB1913V

Panasonic ERA3AEB1913V

Supplier's Site
Res, 191K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3208
Res, 191K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3208
RES, 191K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:191kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 191K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:191kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7089104 7089104P 1069301 64AH3208
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 191K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 191000 ohms 191000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details