Panasonic Surface Mount Resistors ERA3AEB1912V

Description
Panasonic ERA3AEB1912V
Request a Quote
Description
Panasonic ERA3AEB1912V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088808
Surface Mount Resistors 7088808
Panasonic ERA3AEB1912V

Panasonic ERA3AEB1912V

Supplier's Site
Surface Mount Resistors - 7088808P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088808P
Surface Mount Resistors 7088808P
Panasonic ERA3AEB1912V

Panasonic ERA3AEB1912V

Supplier's Site
Surface Mount Resistors - 1799626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799626
Surface Mount Resistors 1799626
Panasonic ERA3AEB1912V

Panasonic ERA3AEB1912V

Supplier's Site
Surface Mount Resistors - 1689135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689135
Surface Mount Resistors 1689135
Panasonic ERA3AEB1912V

Panasonic ERA3AEB1912V

Supplier's Site
Res, 19K1, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3207
Res, 19K1, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3207
RES, 19K1, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:19.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 19K1, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:19.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7088808 7088808P 1799626 64AH3207
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 19K1, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 19100 ohms 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details