Panasonic Surface Mount Resistors ERA3AEB184V

Description
Panasonic ERA3AEB184V
Request a Quote
Description
Panasonic ERA3AEB184V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566434
Surface Mount Resistors 566434
Panasonic ERA3AEB184V

Panasonic ERA3AEB184V

Supplier's Site
Surface Mount Resistors - 566434P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566434P
Surface Mount Resistors 566434P
0603 Resistor,3A,0.1W, 25ppm,0.1%,180K

0603 Resistor,3A,0.1W, 25ppm,0.1%,180K

Supplier's Site
Surface Mount Resistors - 7420114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420114
Surface Mount Resistors 7420114
Panasonic ERA3AEB184V

Panasonic ERA3AEB184V

Supplier's Site
Surface Mount Resistors - 1809742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809742
Surface Mount Resistors 1809742
Panasonic ERA3AEB184V

Panasonic ERA3AEB184V

Supplier's Site
Res, 180K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 29AH4262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
29AH4262
Res, 180K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 29AH4262
RES, 180K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 180K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 566434 566434P 7420114 29AH4262
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 180K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 180000 ohms 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details