Panasonic SMD 0.1W 18000ohm 75V Resistor ERA3AEB183V

Description
Fixed Resistor, Metal Film, 0.1W, 18000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AEB183V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 18000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 18000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB183V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Film, 0.1W, 18000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AEB183V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 18000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 18000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB183V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 18000ohm 75V Resistor - 52-ERA3AEB183V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 18000ohm 75V Resistor
52-ERA3AEB183V
SMD 0.1W 18000ohm 75V Resistor 52-ERA3AEB183V
Fixed Resistor, Metal Film, 0.1W, 18000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AEB183V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 18000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 18000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB183V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.1W, 18000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AEB183V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 18000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 18000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB183V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 566963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566963
Surface Mount Resistors 566963
Panasonic ERA3AEB183V

Panasonic ERA3AEB183V

Supplier's Site
Surface Mount Resistors - 7420105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420105
Surface Mount Resistors 7420105
Panasonic ERA3AEB183V

Panasonic ERA3AEB183V

Supplier's Site
Surface Mount Resistors - 566963P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566963P
Surface Mount Resistors 566963P
0603 Resistor,3A,0.1W, 25ppm,0.1%,18K

0603 Resistor,3A,0.1W, 25ppm,0.1%,18K

Supplier's Site
Surface Mount Resistors - 1809741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809741
Surface Mount Resistors 1809741
Panasonic ERA3AEB183V

Panasonic ERA3AEB183V

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AEB183V
730777-ERA3AEB183V
Chip Resistor - Surface Mount - ERA3AEB183V 730777-ERA3AEB183V
Manufacturer: Panasonic Win Source Part Number: 730777-ERA3AEB183V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 730777-ERA3AEB183V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 18 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8768 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 18 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8768
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 18 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8768
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 18 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 18 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site
Res, 18K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 42AC0804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
42AC0804
Res, 18K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 42AC0804
RES, 18K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 18K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA3AEB183V 566963 7420105 566963P 730777-ERA3AEB183V 62W8768 42AC0804
Product Name SMD 0.1W 18000ohm 75V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - ERA3AEB183V Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 18 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 18K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Resistance Range 18000 ohms 18000 ohms 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data