Panasonic Surface Mount Resistors ERA3AEB182V

Description
Panasonic ERA3AEB182V
Request a Quote Datasheet
Description
Panasonic ERA3AEB182V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566941
Surface Mount Resistors 566941
Panasonic ERA3AEB182V

Panasonic ERA3AEB182V

Supplier's Site
Res, 1K8, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 42AC0803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
42AC0803
Res, 1K8, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 42AC0803
RES, 1K8, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.8kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.8kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8766 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8766
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8766
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.8 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.8 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 566941 42AC0803 62W8766
Product Name Surface Mount Resistors Res, 1K8, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details