Panasonic Surface Mount Resistors ERA3AEB1822V

Description
Panasonic ERA3AEB1822V
Request a Quote
Description
Panasonic ERA3AEB1822V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088795
Surface Mount Resistors 7088795
Panasonic ERA3AEB1822V

Panasonic ERA3AEB1822V

Supplier's Site
Res, 18K2, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3202
Res, 18K2, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3202
RES, 18K2, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18.2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 18K2, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18.2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7088795 64AH3202
Product Name Surface Mount Resistors Res, 18K2, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details