Panasonic Surface Mount Resistors ERA3AEB181V

Description
Panasonic ERA3AEB181V
Request a Quote Datasheet
Description
Panasonic ERA3AEB181V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566412
Surface Mount Resistors 566412
Panasonic ERA3AEB181V

Panasonic ERA3AEB181V

Supplier's Site
Surface Mount Resistors - 566412P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566412P
Surface Mount Resistors 566412P
0603 Resistor,3A,0.1W, 25ppm,0.1%,180R

0603 Resistor,3A,0.1W, 25ppm,0.1%,180R

Supplier's Site
Surface Mount Resistors - 7420082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420082
Surface Mount Resistors 7420082
Panasonic ERA3AEB181V

Panasonic ERA3AEB181V

Supplier's Site
Surface Mount Resistors - 1809739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809739
Surface Mount Resistors 1809739
Panasonic ERA3AEB181V

Panasonic ERA3AEB181V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 180 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8765 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 180 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8765
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 180 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8765
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 180 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 180 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site
Res, 180R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4261
Res, 180R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4261
RES, 180R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 180R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566412 566412P 7420082 62W8765 29AH4261
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 180 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 180R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 180 ohms 180 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details