Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 16.9 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA3AEB1692V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 16.9 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 16.9 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 16.9 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8762 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 16.9 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8762
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 16.9 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8762
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 16.9 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 16.9 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site
Res, 16K9, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 29AH4260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
29AH4260
Res, 16K9, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 29AH4260
RES, 16K9, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.9kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 16K9, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.9kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W8762 29AH4260
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 16.9 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 16K9, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details