Panasonic Surface Mount Resistors ERA3AEB1652V

Description
Panasonic ERA3AEB1652V
Request a Quote Datasheet
Description
Panasonic ERA3AEB1652V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088785
Surface Mount Resistors 7088785
Panasonic ERA3AEB1652V

Panasonic ERA3AEB1652V

Supplier's Site
Res, 16K5, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic - 64AH3196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic
64AH3196
Res, 16K5, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic 64AH3196
RES, 16K5, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.5kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 16K5, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.5kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7088785 64AH3196
Product Name Surface Mount Resistors Res, 16K5, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details