Panasonic Surface Mount Resistors ERA3AEB1651V

Description
Panasonic ERA3AEB1651V
Request a Quote
Description
Panasonic ERA3AEB1651V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087492
Surface Mount Resistors 7087492
Panasonic ERA3AEB1651V

Panasonic ERA3AEB1651V

Supplier's Site
Surface Mount Resistors - 7087492P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087492P
Surface Mount Resistors 7087492P
Panasonic ERA3AEB1651V

Panasonic ERA3AEB1651V

Supplier's Site
Surface Mount Resistors - 1689116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689116
Surface Mount Resistors 1689116
Panasonic ERA3AEB1651V

Panasonic ERA3AEB1651V

Supplier's Site
Surface Mount Resistors - 1809848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809848
Surface Mount Resistors 1809848
Panasonic ERA3AEB1651V

Panasonic ERA3AEB1651V

Supplier's Site
Res, 1K65, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3195
Res, 1K65, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3195
RES, 1K65, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.65kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K65, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.65kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087492 7087492P 1689116 64AH3195
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 1K65, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 1650 ohms 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details