Panasonic Surface Mount Resistors ERA3AEB164V

Description
Panasonic ERA3AEB164V
Request a Quote
Description
Panasonic ERA3AEB164V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1799604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799604
Surface Mount Resistors 1799604
Panasonic ERA3AEB164V

Panasonic ERA3AEB164V

Supplier's Site
Surface Mount Resistors - 1691165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691165
Surface Mount Resistors 1691165
Panasonic ERA3AEB164V

Panasonic ERA3AEB164V

Supplier's Site
Res, 160K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 29AH4259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
29AH4259
Res, 160K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 29AH4259
RES, 160K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:160kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 160K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:160kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1799604 29AH4259
Product Name Surface Mount Resistors Res, 160K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details