Panasonic Surface Mount Resistors ERA3AEB1623V

Description
Panasonic ERA3AEB1623V
Request a Quote
Description
Panasonic ERA3AEB1623V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089088P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089088P
Surface Mount Resistors 7089088P
Panasonic ERA3AEB1623V

Panasonic ERA3AEB1623V

Supplier's Site
Surface Mount Resistors - 1069295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1069295
Surface Mount Resistors 1069295
Panasonic ERA3AEB1623V

Panasonic ERA3AEB1623V

Supplier's Site
Surface Mount Resistors - 1826619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826619
Surface Mount Resistors 1826619
Panasonic ERA3AEB1623V

Panasonic ERA3AEB1623V

Supplier's Site
Res, 162K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3194
Res, 162K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3194
RES, 162K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:162kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 162K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:162kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7089088P 1069295 64AH3194
Product Name Surface Mount Resistors Surface Mount Resistors Res, 162K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 162000 ohms 162000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details