Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.58 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA3AEB1581V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.58 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.58 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.58 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8755 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.58 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8755
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.58 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8755
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.58 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.58 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site
Res, 1K58, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4257
Res, 1K58, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4257
RES, 1K58, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.58kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K58, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.58kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W8755 29AH4257
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.58 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 1K58, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details