Panasonic Surface Mount Resistors ERA3AEB154V

Description
Panasonic ERA3AEB154V
Request a Quote Datasheet
Description
Panasonic ERA3AEB154V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566856
Surface Mount Resistors 566856
Panasonic ERA3AEB154V

Panasonic ERA3AEB154V

Supplier's Site
Surface Mount Resistors - 7420000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420000
Surface Mount Resistors 7420000
Panasonic ERA3AEB154V

Panasonic ERA3AEB154V

Supplier's Site
Surface Mount Resistors - 566856P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566856P
Surface Mount Resistors 566856P
0603 Resistor,3A,0.1W, 25ppm,0.1%,150K

0603 Resistor,3A,0.1W, 25ppm,0.1%,150K

Supplier's Site
Surface Mount Resistors - 1809737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809737
Surface Mount Resistors 1809737
Panasonic ERA3AEB154V

Panasonic ERA3AEB154V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8751 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8751
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8751
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 150 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 150 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 29AH4255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
29AH4255
Res, 150K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 29AH4255
RES, 150K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 150K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566856 7420000 566856P 62W8751 29AH4255
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 150K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 150000 ohms 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details