Panasonic Surface Mount Resistors ERA3AEB1543V

Description
Panasonic ERA3AEB1543V
Request a Quote
Description
Panasonic ERA3AEB1543V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089075
Surface Mount Resistors 7089075
Panasonic ERA3AEB1543V

Panasonic ERA3AEB1543V

Supplier's Site
Surface Mount Resistors - 7089075P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089075P
Surface Mount Resistors 7089075P
Panasonic ERA3AEB1543V

Panasonic ERA3AEB1543V

Supplier's Site
Surface Mount Resistors - 1069253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1069253
Surface Mount Resistors 1069253
Panasonic ERA3AEB1543V

Panasonic ERA3AEB1543V

Supplier's Site
Surface Mount Resistors - 1826616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826616
Surface Mount Resistors 1826616
Panasonic ERA3AEB1543V

Panasonic ERA3AEB1543V

Supplier's Site
Res, 154K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3189
Res, 154K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3189
RES, 154K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:154kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 154K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:154kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7089075 7089075P 1069253 64AH3189
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 154K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 154000 ohms 154000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details