Panasonic SMD 0.167W Resistor ERA3AEB1541V

Description
Res Thin Film 0603 1.54K Ohm 0.1% 0.167W ±25ppm/C Pad SMD Medical T/R Product overview: ERA3AEB1541V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.167W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.167W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB1541V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thin Film 0603 1.54K Ohm 0.1% 0.167W ±25ppm/C Pad SMD Medical T/R Product overview: ERA3AEB1541V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.167W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.167W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB1541V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.167W Resistor - 52-ERA3AEB1541V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.167W Resistor
52-ERA3AEB1541V
SMD 0.167W Resistor 52-ERA3AEB1541V
Res Thin Film 0603 1.54K Ohm 0.1% 0.167W ±25ppm/C Pad SMD Medical T/R Product overview: ERA3AEB1541V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.167W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.167W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB1541V can be used for catalog matching and distributor lookup.

Res Thin Film 0603 1.54K Ohm 0.1% 0.167W ±25ppm/C Pad SMD Medical T/R Product overview: ERA3AEB1541V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.167W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.167W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB1541V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA3AEB1541V - 1034826-ERA3AEB1541V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AEB1541V
1034826-ERA3AEB1541V
Chip Resistor - Surface Mount - ERA3AEB1541V 1034826-ERA3AEB1541V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034826-ERA3AEB1541V Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 150 V Length: 1.6 mm Height - Seated (Max): 558.8 µm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 450 µm Number of Terminations: 2 Resistance: 1.54 kΩ Power Rating: 100 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): 3-2176088-0; RT0603BRD071K54L; RT0603BRD071K4L; RT0603BRD071K6LERA-3 AEB1541V; ERA-3AEB1541V.; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: No SVHC Max Power Dissipation: 100 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034826-ERA3AEB1541V
Packaging: Cut Tape
Features: Automotive AEC-Q200
Voltage Rating: 150 V
Length: 1.6 mm
Height - Seated (Max): 558.8 µm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Metal Film, Thin Film
Height: 450 µm
Number of Terminations: 2
Resistance: 1.54 kΩ
Power Rating: 100 mW
Number of Pins: 2
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): 3-2176088-0; RT0603BRD071K54L; RT0603BRD071K4L; RT0603BRD071K6LERA-3AEB1541V; ERA-3AEB1541V.;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0603
Voltage Rating (DC): 75 V
REACH SVHC: No SVHC
Max Power Dissipation: 100 mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA3AEB1541V 1034826-ERA3AEB1541V
Product Name SMD 0.167W Resistor Chip Resistor - Surface Mount - ERA3AEB1541V
Resistance Range 1540 ohms 1540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD753GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers