Panasonic Res, 1K47, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic ERA3AEB1471V

Description
RES, 1K47, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.47kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 1K47, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.47kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3187
Res, 1K47, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3187
RES, 1K47, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.47kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.47kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3187
Product Name Res, 1K47, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details