Panasonic Res, 137K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic ERA3AEB1373V

Description
RES, 137K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 137K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3185
Res, 137K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3185
RES, 137K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 137K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3185
Product Name Res, 137K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 137000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers