Panasonic Surface Mount Resistors ERA3AEB1332V

Description
Panasonic ERA3AEB1332V
Request a Quote
Description
Panasonic ERA3AEB1332V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088751
Surface Mount Resistors 7088751
Panasonic ERA3AEB1332V

Panasonic ERA3AEB1332V

Supplier's Site
Surface Mount Resistors - 7088751P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088751P
Surface Mount Resistors 7088751P
Panasonic ERA3AEB1332V

Panasonic ERA3AEB1332V

Supplier's Site
Surface Mount Resistors - 1068952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068952
Surface Mount Resistors 1068952
Panasonic ERA3AEB1332V

Panasonic ERA3AEB1332V

Supplier's Site
Surface Mount Resistors - 1826717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826717
Surface Mount Resistors 1826717
Panasonic ERA3AEB1332V

Panasonic ERA3AEB1332V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 13.3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8746 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 13.3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8746
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 13.3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8746
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 13.3 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 13.3 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site
Res, 13K3, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4252
Res, 13K3, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4252
RES, 13K3, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:13.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 13K3, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:13.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7088751 7088751P 1068952 62W8746 29AH4252
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 13.3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 13K3, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 13300 ohms 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details