Panasonic Surface Mount Resistors ERA3AEB124V

Description
Panasonic ERA3AEB124V
Request a Quote Datasheet
Description
Panasonic ERA3AEB124V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566373
Surface Mount Resistors 566373
Panasonic ERA3AEB124V

Panasonic ERA3AEB124V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8742 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8742
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8742
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 120 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 120 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 42AC0802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
42AC0802
Res, 120K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 42AC0802
RES, 120K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 120K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 566373 62W8742 42AC0802
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 120K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details