Panasonic Res, 124K, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic ERA3AEB1243V

Description
RES, 124K, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:124kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 124K, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:124kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124K, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic - 29AH4250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic
29AH4250
Res, 124K, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic 29AH4250
RES, 124K, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:124kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 124K, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:124kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4250
Product Name Res, 124K, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details