Panasonic Surface Mount Resistors ERA3AEB123V

Description
Panasonic ERA3AEB123V
Request a Quote Datasheet
Description
Panasonic ERA3AEB123V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566866
Surface Mount Resistors 566866
Panasonic ERA3AEB123V

Panasonic ERA3AEB123V

Supplier's Site
Surface Mount Resistors - 566866P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566866P
Surface Mount Resistors 566866P
0603 Resistor,3A,0.1W, 25ppm,0.1%,12K

0603 Resistor,3A,0.1W, 25ppm,0.1%,12K

Supplier's Site
Surface Mount Resistors - 7419883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7419883
Surface Mount Resistors 7419883
Panasonic ERA3AEB123V

Panasonic ERA3AEB123V

Supplier's Site
Surface Mount Resistors - 1809733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809733
Surface Mount Resistors 1809733
Panasonic ERA3AEB123V

Panasonic ERA3AEB123V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 12 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8741 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 12 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8741
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 12 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8741
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 12 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 12 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 46AC0677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
46AC0677
Res, 12K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 46AC0677
RES, 12K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 12K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566866 566866P 7419883 62W8741 46AC0677
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 12 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 12K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 12000 ohms 12000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details