Panasonic Surface Mount Resistors ERA3AEB122V

Description
Panasonic ERA3AEB122V
Request a Quote Datasheet
Description
Panasonic ERA3AEB122V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566862
Surface Mount Resistors 566862
Panasonic ERA3AEB122V

Panasonic ERA3AEB122V

Supplier's Site
Surface Mount Resistors - 7419874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7419874
Surface Mount Resistors 7419874
Panasonic ERA3AEB122V

Panasonic ERA3AEB122V

Supplier's Site
Surface Mount Resistors - 566862P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566862P
Surface Mount Resistors 566862P
0603 Resistor,3A,0.1W, 25ppm,0.1%,1K2

0603 Resistor,3A,0.1W, 25ppm,0.1%,1K2

Supplier's Site
Surface Mount Resistors - 1809732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809732
Surface Mount Resistors 1809732
Panasonic ERA3AEB122V

Panasonic ERA3AEB122V

Supplier's Site
Res, 0603, 1K2, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0603, 1K2, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4249
Res, 0603, 1K2, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4249
RES, 0603, 1K2, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 0603, 1K2, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 566862 7419874 566862P 29AH4249
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 0603, 1K2, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 1200 ohms 1200 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details