Panasonic Surface Mount Resistors ERA3AEB121V

Description
Panasonic ERA3AEB121V
Request a Quote Datasheet
Description
Panasonic ERA3AEB121V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566406
Surface Mount Resistors 566406
Panasonic ERA3AEB121V

Panasonic ERA3AEB121V

Supplier's Site
Surface Mount Resistors - 7419870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7419870
Surface Mount Resistors 7419870
Panasonic ERA3AEB121V

Panasonic ERA3AEB121V

Supplier's Site
Surface Mount Resistors - 566406P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566406P
Surface Mount Resistors 566406P
0603 Resistor,3A,0.1W, 25ppm,0.1%,120R

0603 Resistor,3A,0.1W, 25ppm,0.1%,120R

Supplier's Site
Surface Mount Resistors - 1809731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809731
Surface Mount Resistors 1809731
Panasonic ERA3AEB121V

Panasonic ERA3AEB121V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8739 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8739
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8739
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 120 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 120 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 42AC0801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
42AC0801
Res, 120R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 42AC0801
RES, 120R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 120R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566406 7419870 566406P 62W8739 42AC0801
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 120R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 120 ohms 120 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details