Panasonic Surface Mount Resistors ERA3AEB1213V

Description
Panasonic ERA3AEB1213V
Request a Quote
Description
Panasonic ERA3AEB1213V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089041
Surface Mount Resistors 7089041
Panasonic ERA3AEB1213V

Panasonic ERA3AEB1213V

Supplier's Site
Surface Mount Resistors - 7089041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089041P
Surface Mount Resistors 7089041P
Panasonic ERA3AEB1213V

Panasonic ERA3AEB1213V

Supplier's Site
Surface Mount Resistors - 1068983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068983
Surface Mount Resistors 1068983
Panasonic ERA3AEB1213V

Panasonic ERA3AEB1213V

Supplier's Site
Surface Mount Resistors - 1826610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826610
Surface Mount Resistors 1826610
Panasonic ERA3AEB1213V

Panasonic ERA3AEB1213V

Supplier's Site
Res, 121K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3179
Res, 121K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3179
RES, 121K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:121kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 121K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:121kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7089041 7089041P 1068983 64AH3179
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 121K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 121000 ohms 121000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details