Panasonic Surface Mount Resistors ERA3AEB1212V

Description
Panasonic ERA3AEB1212V
Request a Quote
Description
Panasonic ERA3AEB1212V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088745
Surface Mount Resistors 7088745
Panasonic ERA3AEB1212V

Panasonic ERA3AEB1212V

Supplier's Site
Surface Mount Resistors - 7088745P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088745P
Surface Mount Resistors 7088745P
Panasonic ERA3AEB1212V

Panasonic ERA3AEB1212V

Supplier's Site
Surface Mount Resistors - 1068951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068951
Surface Mount Resistors 1068951
Panasonic ERA3AEB1212V

Panasonic ERA3AEB1212V

Supplier's Site
Surface Mount Resistors - 1826715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826715
Surface Mount Resistors 1826715
Panasonic ERA3AEB1212V

Panasonic ERA3AEB1212V

Supplier's Site
Res, 12K1, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3178
Res, 12K1, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3178
RES, 12K1, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 12K1, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7088745 7088745P 1068951 64AH3178
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 12K1, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 12100 ohms 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details