Panasonic Surface Mount Resistors ERA3AEB1183V

Description
Panasonic ERA3AEB1183V
Request a Quote Datasheet
Description
Panasonic ERA3AEB1183V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089047
Surface Mount Resistors 7089047
Panasonic ERA3AEB1183V

Panasonic ERA3AEB1183V

Supplier's Site
Surface Mount Resistors - 7089047P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089047P
Surface Mount Resistors 7089047P
Panasonic ERA3AEB1183V

Panasonic ERA3AEB1183V

Supplier's Site
Surface Mount Resistors - 1068984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068984
Surface Mount Resistors 1068984
Panasonic ERA3AEB1183V

Panasonic ERA3AEB1183V

Supplier's Site
Surface Mount Resistors - 1826612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826612
Surface Mount Resistors 1826612
Panasonic ERA3AEB1183V

Panasonic ERA3AEB1183V

Supplier's Site
Res, 118K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3177
Res, 118K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3177
RES, 118K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:118kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 118K, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:118kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7089047 7089047P 1068984 64AH3177
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 118K, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 11800 ohms 118000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details