Panasonic Surface Mount Resistors ERA3AEB113V

Description
Panasonic ERA3AEB113V
Request a Quote Datasheet
Description
Panasonic ERA3AEB113V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1799593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799593
Surface Mount Resistors 1799593
Panasonic ERA3AEB113V

Panasonic ERA3AEB113V

Supplier's Site
Surface Mount Resistors - 1691133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691133
Surface Mount Resistors 1691133
Panasonic ERA3AEB113V

Panasonic ERA3AEB113V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 11 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8736 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 11 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8736
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 11 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8736
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 11 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 11 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 42AC0800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
42AC0800
Res, 11K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 42AC0800
RES, 11K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 11K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1799593 62W8736 42AC0800
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 11 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 11K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details