Panasonic Res, 113K, 0603, Full Reel, Metal Film Panasonic ERA3AEB1133V

Description
RES, 113K, 0603, FULL REEL, METAL FILM
Description
RES, 113K, 0603, FULL REEL, METAL FILM

Suppliers

Company
Product
Description
Supplier Links
Res, 113K, 0603, Full Reel, Metal Film Panasonic - 51AK5894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 0603, Full Reel, Metal Film Panasonic
51AK5894
Res, 113K, 0603, Full Reel, Metal Film Panasonic 51AK5894
RES, 113K, 0603, FULL REEL, METAL FILM

RES, 113K, 0603, FULL REEL, METAL FILM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51AK5894
Product Name Res, 113K, 0603, Full Reel, Metal Film Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers