Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA3AEB1052V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 10.5 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 10.5 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8735 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8735
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8735
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 10.5 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 10.5 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site
Res, 10K5, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4247
Res, 10K5, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4247
RES, 10K5, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.5kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10K5, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.5kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W8735 29AH4247
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 10K5, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details