Panasonic Surface Mount Resistors ERA3AEB1051V

Description
Panasonic ERA3AEB1051V
Request a Quote
Description
Panasonic ERA3AEB1051V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087433
Surface Mount Resistors 7087433
Panasonic ERA3AEB1051V

Panasonic ERA3AEB1051V

Supplier's Site
Surface Mount Resistors - 7087433P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087433P
Surface Mount Resistors 7087433P
Panasonic ERA3AEB1051V

Panasonic ERA3AEB1051V

Supplier's Site
Surface Mount Resistors - 1101089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101089
Surface Mount Resistors 1101089
Panasonic ERA3AEB1051V

Panasonic ERA3AEB1051V

Supplier's Site
Surface Mount Resistors - 1809808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809808
Surface Mount Resistors 1809808
Panasonic ERA3AEB1051V

Panasonic ERA3AEB1051V

Supplier's Site
Res, 1K05, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3167
Res, 1K05, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3167
RES, 1K05, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.05kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K05, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.05kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087433 7087433P 1101089 64AH3167
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 1K05, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 1050 ohms 1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details