Panasonic Surface Mount Resistors ERA3AEB104V

Description
Panasonic ERA3AEB104V
Request a Quote Datasheet
Description
Panasonic ERA3AEB104V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566787
Surface Mount Resistors 566787
Panasonic ERA3AEB104V

Panasonic ERA3AEB104V

Supplier's Site
Surface Mount Resistors - 7419798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7419798
Surface Mount Resistors 7419798
Panasonic ERA3AEB104V

Panasonic ERA3AEB104V

Supplier's Site
Surface Mount Resistors - 566787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566787P
Surface Mount Resistors 566787P
0603 Resistor,3A,0.1W, 25ppm,0.1%,100K

0603 Resistor,3A,0.1W, 25ppm,0.1%,100K

Supplier's Site
Surface Mount Resistors - 1809730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809730
Surface Mount Resistors 1809730
Panasonic ERA3AEB104V

Panasonic ERA3AEB104V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8733 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8733
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8733
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 100 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 100 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 04AC0227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
04AC0227
Res, 100K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 04AC0227
RES, 100K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566787 7419798 566787P 62W8733 04AC0227
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 100K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details