Panasonic Surface Mount Resistors ERA3AEB103V

Description
Panasonic ERA3AEB103V
Request a Quote Datasheet
Description
Panasonic ERA3AEB103V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566890
Surface Mount Resistors 566890
Panasonic ERA3AEB103V

Panasonic ERA3AEB103V

Supplier's Site
Surface Mount Resistors - 566890P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566890P
Surface Mount Resistors 566890P
0603 Resistor,3A,0.1W, 25ppm,0.1%,10K

0603 Resistor,3A,0.1W, 25ppm,0.1%,10K

Supplier's Site
Surface Mount Resistors - 7419789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7419789
Surface Mount Resistors 7419789
Panasonic ERA3AEB103V

Panasonic ERA3AEB103V

Supplier's Site
Surface Mount Resistors - 1809729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809729
Surface Mount Resistors 1809729
Panasonic ERA3AEB103V

Panasonic ERA3AEB103V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8732 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8732
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8732
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 10 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 10 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 89Y7253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
89Y7253
Res, 10K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 89Y7253
RES, 10K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566890 566890P 7419789 62W8732 89Y7253
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 10K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details