Panasonic Surface Mount Resistors ERA3AEB1022V

Description
Panasonic ERA3AEB1022V
Request a Quote
Description
Panasonic ERA3AEB1022V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088723
Surface Mount Resistors 7088723
Panasonic ERA3AEB1022V

Panasonic ERA3AEB1022V

Supplier's Site
Surface Mount Resistors - 7088723P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088723P
Surface Mount Resistors 7088723P
Panasonic ERA3AEB1022V

Panasonic ERA3AEB1022V

Supplier's Site
Surface Mount Resistors - 1068946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068946
Surface Mount Resistors 1068946
Panasonic ERA3AEB1022V

Panasonic ERA3AEB1022V

Supplier's Site
Surface Mount Resistors - 1826709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826709
Surface Mount Resistors 1826709
Panasonic ERA3AEB1022V

Panasonic ERA3AEB1022V

Supplier's Site
Res, 10K2, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic - 64AH3166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic
64AH3166
Res, 10K2, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic 64AH3166
RES, 10K2, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10K2, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7088723 7088723P 1068946 64AH3166
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 10K2, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 10200 ohms 10200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details