Panasonic Surface Mount Resistors ERA3AEB101V

Description
Panasonic ERA3AEB101V
Request a Quote Datasheet
Description
Panasonic ERA3AEB101V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566535
Surface Mount Resistors 566535
Panasonic ERA3AEB101V

Panasonic ERA3AEB101V

Supplier's Site
Surface Mount Resistors - 7419767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7419767
Surface Mount Resistors 7419767
Panasonic ERA3AEB101V

Panasonic ERA3AEB101V

Supplier's Site
Surface Mount Resistors - 566535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566535P
Surface Mount Resistors 566535P
0603 Resistor,3A,0.1W, 25ppm,0.1%,100R

0603 Resistor,3A,0.1W, 25ppm,0.1%,100R

Supplier's Site
Surface Mount Resistors - 1809727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809727
Surface Mount Resistors 1809727
Panasonic ERA3AEB101V

Panasonic ERA3AEB101V

Supplier's Site
Res, 100R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 42AC0799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
42AC0799
Res, 100R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 42AC0799
RES, 100R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8730 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8730
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8730
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 100 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 100 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566535 7419767 566535P 42AC0799 62W8730
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 100R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details