Panasonic Res, 360R, 0.1%, 0402, Metal Film; Resistor Case Style Panasonic ERA2ARB361X

Description
RES, 360R, 0.1%, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:360ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 360R, 0.1%, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:360ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 360R, 0.1%, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 0.1%, 0402, Metal Film; Resistor Case Style Panasonic
85Y5704
Res, 360R, 0.1%, 0402, Metal Film; Resistor Case Style Panasonic 85Y5704
RES, 360R, 0.1%, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:360ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 360R, 0.1%, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:360ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5704
Product Name Res, 360R, 0.1%, 0402, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 360 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details