Panasonic Res, 16K, 0.1%, 0402, Metal Film; Resistor Case Style Panasonic ERA2ARB163X

Description
RES, 16K, 0.1%, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 16K, 0.1%, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 16K, 0.1%, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 0.1%, 0402, Metal Film; Resistor Case Style Panasonic
85Y5690
Res, 16K, 0.1%, 0402, Metal Film; Resistor Case Style Panasonic 85Y5690
RES, 16K, 0.1%, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 16K, 0.1%, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5690
Product Name Res, 16K, 0.1%, 0402, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 16000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details