Panasonic Surface Mount Resistors ERA2ARB103X

Description
Panasonic ERA2ARB103X
Request a Quote
Description
Panasonic ERA2ARB103X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1838842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838842
Surface Mount Resistors 1838842
Panasonic ERA2ARB103X

Panasonic ERA2ARB103X

Supplier's Site
Surface Mount Resistors - 1848850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848850
Surface Mount Resistors 1848850
Panasonic ERA2ARB103X

Panasonic ERA2ARB103X

Supplier's Site
Surface Mount Resistors - 1848850P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848850P
Surface Mount Resistors 1848850P
Panasonic ERA2ARB103X

Panasonic ERA2ARB103X

Supplier's Site
Res, 10K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5685
Res, 10K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5685
RES, 10K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 10K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1838842 1848850P 85Y5685
Product Name Surface Mount Resistors Surface Mount Resistors Res, 10K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details