Panasonic Res, 82R, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic ERA2AED820X

Description
RES, 82R, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:82ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Description
RES, 82R, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:82ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 82R, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 36AJ9032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
36AJ9032
Res, 82R, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 36AJ9032
RES, 82R, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:82ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 82R, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:82ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 36AJ9032
Product Name Res, 82R, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 82 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details