Panasonic Res, 68K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic ERA2AED683X

Description
RES, 68K, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 36AJ9031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
36AJ9031
Res, 68K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 36AJ9031
RES, 68K, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 68K, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 36AJ9031
Product Name Res, 68K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 68000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers