Panasonic Res, 4K7, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic ERA2AED472X

Description
RES, 4K7, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 4K7, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5675
Res, 4K7, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5675
RES, 4K7, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 12AC0746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
12AC0746
Res, 4K7, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 12AC0746
RES, 4K7, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5675
Product Name Res, 4K7, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details